The RP100H-2405SRW/P-HC is a 100W DC/DC converter with a 4:1 wide input voltage range of 9-36VDC, delivering a regulated 5V output at up to 20A. It features a half-brick package measuring 157.0 x 88.0 x 35.0mm with a premounted heatsink for enhanced thermal performance, enabling operation from -40°C to +85°C. The converter provides 3kVAC reinforced insulation for 110V input applications and 2.25kVDC basic insulation for 24V and 48V inputs, with efficiency up to 93% and no minimum load requirement. It is certified to EN50155, IEC/EN60950-1, and UL60950-1 standards, and includes an ON/OFF control function with positive logic. The case employs threaded inserts for secure mounting in high-vibration environments.
100W DC/DC-Converter 'POWERLINE' 1/2 Brick 2.25kV
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP100H-2405SRW/P-HC |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |