RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters RP10-2415DEW

Description
Win Source Part Number: 1140567-RP10-2415DEW Category: Power Supplies - Board Mount>DC DC Converters Series: POWERLINE RP10-EW (10W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 9 Power (Watts): 10 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 333mA, 333mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -25°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): 30000338; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 945-1249,RP102415DEW ,30000338 Base Product Number: RP10-2415
Request a Quote Datasheet
Description
Win Source Part Number: 1140567-RP10-2415DEW Category: Power Supplies - Board Mount>DC DC Converters Series: POWERLINE RP10-EW (10W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 9 Power (Watts): 10 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 333mA, 333mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -25°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): 30000338; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 945-1249,RP102415DEW ,30000338 Base Product Number: RP10-2415
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1140567-RP10-2415DEW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1140567-RP10-2415DEW
Power Supplies - Board Mount - DC DC Converters 1140567-RP10-2415DEW
Win Source Part Number: 1140567-RP10-2415DEW Category: Power Supplies - Board Mount>DC DC Converters Series: POWERLINE RP10-EW (10W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 9 Power (Watts): 10 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 333mA, 333mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -25°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Alternative Parts (Cross-Reference): 30000338; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 945-1249,RP102415DEW ,30000338 Base Product Number: RP10-2415

Win Source Part Number: 1140567-RP10-2415DEW
Category: Power Supplies - Board Mount>DC DC Converters
Series: POWERLINE RP10-EW (10W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 9
Power (Watts): 10 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 333mA, 333mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): 30000338;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-1249,RP102415DEW,30000338
Base Product Number: RP10-2415

Buy Now Datasheet
DC to DC Converter - RP10-2415DEW - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RP10-2415DEW
DC to DC Converter RP10-2415DEW
The RP10-EW series wide input range DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2” x 1” package meets military standards for thermal shock and vibration tolerance and is available with an optional remote on/off control pin.

The RP10-EW series wide input range DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2” x 1” package meets military standards for thermal shock and vibration tolerance and is available with an optional remote on/off control pin.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1140567-RP10-2415DEW RP10-2415DEW
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details