Win Source Part Number: 993787-RP10-1212DA/P
Category: Power Supplies - Board Mount>DC DC Converters
Series: POWERLINE RP10-A (10W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 10 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 416mA, 416mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 30003939
Base Product Number: RP10-1212
10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 993787-RP10-1212DA/P | RP10-1212DA/P |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | DIP; Other; Tube |