The RP10-EW series wide input range DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2""x1"" package meets military standards for thermal shock and vibration tolerance and is available with an optional remote on/off control pin. This series is also available with the /M2 option which is particularly suitable for extended temperature range applications.
DC DC CONVERTER 5V 10W Product overview: RP10-2405SEW from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RP10-2405SEW can be used for catalog matching and distributor lookup.
Recom RP10-2405SEW DC/DC Converter
Recom RP10-2405SEW DC/DC Converter
Manufacturer: Recom Power
Win Source Part Number: 932336-RP10-2405SEW
Series: POWERLINE RP10-EW (10W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 2A 9V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: RP10-2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 30000330, 945-1246, RP102405SEW
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP10-2405SEW | 132-RP10-2405SEW | 6671554 | 932336-RP10-2405SEW |
| Product Name | DC to DC Converter | 5V 10W DC-DC Converter IC | DC-DC Converters | Power Supplies Board Mount DCDC Converters - RP10-2405SEW |
| Output Voltage | 5 volts | 5 volts |