The R1S12-0524/H-R is a 1-watt, surface-mount DC/DC converter with a 5V input and 24V output, featuring 3kVDC/1s isolation and continuous short circuit protection in a 12-pin package. It operates over a temperature range of -40°C to +100°C without derating, has an efficiency of up to 84%, and is certified to UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC/EN60950-1, and EN55032 standards. The converter supports tape and reel packaging and has a maximum capacitive load of 100µF. Physical dimensions are 15.24mm x 10.7mm x 7.6mm.
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R1S12-0524/H-R |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |