DC DC CONVERTER 2X12V 1W Product overview: R1DA-3.31212/P-R from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R1DA-3.31212/P-R
Win Source Part Number: 1156701-R1DA-3.31212
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R1DA (1W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 12V
Voltage - Output 2: 12V
Efficiency: 80%
Package / Case: 10-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm)
Alternative Parts (Cross-Reference): 10014383;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10014383,R1DA3.31212
Base Product Number: R1DA-3.31212
The R1DA converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent ouputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-R1DA-3.31212/P-R | 1156701-R1DA-3.31212/P-R | R1DA-3.31212/P-R |
| Product Name | 1W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |