The Win Source Electronics part number 1349589-R1DA-120505 is a DC-DC converter from the ECONOLINE R1DA series, designed for board mounting applications. This isolated module provides dual outputs of 5V with a maximum output current of 100mA for each output. It operates within an input voltage range of 10.8V to 13.2V and has an efficiency rating of 78%. The converter is capable of functioning in a wide temperature range from -40°C to +100°C, making it suitable for various industrial and commercial applications. It features a 1 kV isolation voltage and is compliant with UL60950-1 and IEC/EN60950-1 safety standards. The product is packaged in a tube with a standard quantity of 33 units and is designed for surface mount installation. Additionally, it includes optional continuous short circuit protection, enhancing its reliability in demanding environments.
Win Source Part Number: 1349589-R1DA-120505
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE R1DA (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm)
Applications: ITE (Commercial)
Standard Package: 33
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: 5V
Efficiency: 78%
Mounting Type: Surface Mount
Package / Case: 10-SMD Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
California Prop 65: Warning Information
The R1DA converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent ouputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1349589-R1DA-120505 | R1DA-120505 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube |