RECOM Power, Inc. DC to DC Converter R1S-0509

Description
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Request a Quote Datasheet
Description
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R1S-0509 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R1S-0509
DC to DC Converter R1S-0509
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R1S-0509
Product Name DC to DC Converter
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details