RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters R1M-123.3S/SMD

Description
Win Source Part Number: 1352263-R1M-123.3S/S MD Category: Power Supplies - Board Mount - DC DC Converters Series: R1M (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 990 mW Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 77% Mounting Type: Surface Mount Package / Case: 7-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power
Request a Quote Datasheet
Description
Win Source Part Number: 1352263-R1M-123.3S/S MD Category: Power Supplies - Board Mount - DC DC Converters Series: R1M (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 990 mW Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 77% Mounting Type: Surface Mount Package / Case: 7-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352263-R1M-123.3S/SMD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352263-R1M-123.3S/SMD
Power Supplies - Board Mount - DC DC Converters 1352263-R1M-123.3S/SMD
Win Source Part Number: 1352263-R1M-123.3S/S MD Category: Power Supplies - Board Mount - DC DC Converters Series: R1M (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 990 mW Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 77% Mounting Type: Surface Mount Package / Case: 7-SMD Module, 6 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power

Win Source Part Number: 1352263-R1M-123.3S/SMD
Category: Power Supplies - Board Mount - DC DC Converters
Series: R1M (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.52" L x 0.36" W x 0.40" H (13.2mm x 9.1mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 990 mW
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 77%
Mounting Type: Surface Mount
Package / Case: 7-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power

Buy Now Datasheet
DC to DC Converter - R1M-123.3S/SMD - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R1M-123.3S/SMD
DC to DC Converter R1M-123.3S/SMD
1W DC/DC-Converter 'ECONOLINE' SMD 1.6kV reg 4:1

1W DC/DC-Converter 'ECONOLINE' SMD 1.6kV reg 4:1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1352263-R1M-123.3S/SMD R1M-123.3S/SMD
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter
Package Type Other; Tube
Unlock Full Specs
to access all available technical data