RECOM Power, Inc. Power Supplies Board Mount DCDC Converters - R1S-0505/H R1S-0505/H

Description
Manufacturer: Recom Power Win Source Part Number: 844194-R1S-0505/H Series: ECONOLINE R1S (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: Tube Package: 8-SMD Module, 5 Leads Mounting: Surface Mount Family Name: R1S-0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R1S0505/H, 945-1737-5, R1S-0505/H-ND, R1S0505H, 10900600
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 844194-R1S-0505/H Series: ECONOLINE R1S (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: Tube Package: 8-SMD Module, 5 Leads Mounting: Surface Mount Family Name: R1S-0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R1S0505/H, 945-1737-5, R1S-0505/H-ND, R1S0505H, 10900600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - R1S-0505/H - 844194-R1S-0505/H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R1S-0505/H
844194-R1S-0505/H
Power Supplies Board Mount DCDC Converters - R1S-0505/H 844194-R1S-0505/H
Manufacturer: Recom Power Win Source Part Number: 844194-R1S-0505/H Series: ECONOLINE R1S (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: Tube Package: 8-SMD Module, 5 Leads Mounting: Surface Mount Family Name: R1S-0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: R1S0505/H, 945-1737-5, R1S-0505/H-ND, R1S0505H, 10900600

Manufacturer: Recom Power
Win Source Part Number: 844194-R1S-0505/H
Series: ECONOLINE R1S (1W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input
Package: Tube
Package: 8-SMD Module, 5 Leads
Mounting: Surface Mount
Family Name: R1S-0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: R1S0505/H, 945-1737-5, R1S-0505/H-ND, R1S0505H, 10900600

Buy Now Datasheet
5V 1W DC-DC Converter IC - 132-R1S-0505/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-R1S-0505/H
5V 1W DC-DC Converter IC 132-R1S-0505/H
DC DC CONVERTER 5V 1W Product overview: R1S-0505/H from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R1S-0505/H can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: R1S-0505/H from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R1S-0505/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - R1S-0505/H - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R1S-0505/H
DC to DC Converter R1S-0505/H
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 844194-R1S-0505/H 132-R1S-0505/H R1S-0505/H
Product Name Power Supplies Board Mount DCDC Converters - R1S-0505/H 5V 1W DC-DC Converter IC DC to DC Converter
Package Type Other; 8-SMD Module, 5 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
LM3253 High Current Step Down DC/DC converter for 2G/3G/4G Power Amplifiers - LM3253TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details