The R1D-1224/HP-R is a 1W isolated DC/DC converter in a 12-pin SMD package, offering dual output of ±24V at 21mA with 3kVDC/1s isolation and continuous short circuit protection, suitable for automated assembly with tape and reel packaging. It operates over -40°C to +100°C without derating, meets UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC/EN60950-1, and EN55032 standards, and has an efficiency of up to 84%. The footprint dimensions are 15.24mm × 10.7mm with a height of 8.5mm.
The R1S and R1D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically use in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R1D-1224/HP-R |
| Product Name | DC to DC Converter |
| Output Voltage | 24 volts |