DigiKey Datasheets for Crystals

Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 43
Product Name Notes
12MHz ±30ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 30pF 150 Ohms 4-SMD, No Lead
16.257MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
16.384MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
16.384MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16.384MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
16.384MHz ±50ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
16.384MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16.66667MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
16.6666MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16.9344MHz ±20ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
16.9344MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
16MHz ±10ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
16MHz ±15ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
16MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
16MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
16MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
16MHz ±20ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
16MHz ±20ppm Crystal 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 12.5pF 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
16MHz ±50ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
18.432MHz ±20ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
18.432MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
18.432MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
18.432MHz ±50ppm Crystal 12.5pF 80 Ohms 4-SMD, No Lead
18.432MHz ±50ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
18.432MHz ±50ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
18.432MHz ±50ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
18.432MHz ±50ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
18.75MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
18MHz ±10ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
18MHz ±50ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
18MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 7pF 150 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
19.2MHz ±10ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
19.2MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
19.2MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
19.6608MHz ±50ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
19.968MHz ±20ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
20MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
20MHz ±10ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
20MHz ±10ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
20MHz ±10ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
20MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
20MHz ±20ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
20MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
20MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
20MHz ±50ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
20MHz ±50ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
20MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
20MHz -9ppm, +11ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
21.2MHz ±50ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
22.1184MHz ±50ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
22.1184MHz ±50ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
22.5792MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
23.04MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
23.512MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
24.576MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
24.576MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24.576MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24.576MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
24.576MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
24.576MHz ±50ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24.576MHz ±50ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
24.576MHz ±50ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24.576MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
24.576MHz ±50ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
24.576MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
24MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
24MHz ±15ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24MHz ±20ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
24MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24MHz ±20ppm Crystal 11pF 60 Ohms 4-SMD, No Lead
24MHz ±20ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
24MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
24MHz ±50ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
24MHz ±50ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
24MHz ±50ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
24MHz ±50ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
24MHz Crystal 10pF 80 Ohms 4-SMD, No Lead
24MHz Crystal 12pF 80 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 16pF 80 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
25MHz ±10ppm Crystal 8.5pF 80 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
25MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 9pF 80 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
25MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
25MHz Crystal 8pF 80 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 8.8pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
26MHz ±30ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
26MHz -9ppm, +11ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
27.12MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
27.12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
27.12MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
27MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
27MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
28.63636MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
28.63636MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
28.63636MHz ±30ppm Crystal 30pF 60 Ohms 4-SMD, No Lead
30MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
30MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
30MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
30MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
31.25MHz ±30ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 16pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 8.5pF 40 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
38.4MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
38.88MHz Crystal 10pF 40 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 8.5pF 40 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 9pF 40 Ohms 4-SMD, No Lead
40MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
40MHz Crystal 12pF 60 Ohms 4-SMD, No Lead
44MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
48MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
48MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
48MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
48MHz ±15ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
48MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
48MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
48MHz ±30ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
48MHz ±30ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
48MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
48MHz Crystal 22 Ohms 4-SMD, No Lead
48MHz Crystal 22.5 Ohms 4-SMD, No Lead
48MHz Crystal 60 Ohms 4-SMD, No Lead
50MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
50MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead
50MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
52MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
54MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
CRYSTAL 12.0000MHZ 10PF SMD
CRYSTAL 12.0000MHZ 12PF SMD
CRYSTAL 16.0000MHZ 10PF SMD
CRYSTAL 16.0000MHZ 12.5PF SMD
CRYSTAL 16.0000MHZ 12PF SMD
CRYSTAL 16.0000MHZ 18PF SMD
CRYSTAL 16.0000MHZ 20PF SMD
CRYSTAL 16.0000MHZ 22PF SMD
CRYSTAL 16.0000MHZ 8PF SMD
CRYSTAL 16.0000MHZ 9PF SMD
CRYSTAL 16.0000MHZ SERIES SMD
CRYSTAL 16.3840MHZ 10PF SMD
CRYSTAL 16.3840MHZ 18PF SMD
CRYSTAL 16.384MHZ 18PF SMD
CRYSTAL 16.9344MHZ 10PF SMD
CRYSTAL 18.4320MHZ 12.5PF SMD
CRYSTAL 18.4320MHZ 12PF SMD
CRYSTAL 18.4320MHZ 16PF SMD
CRYSTAL 18.4320MHZ 18PF SMD
CRYSTAL 18.4320MHZ 20PF SMD
CRYSTAL 19.2000MHZ 12PF SMD
CRYSTAL 19.2000MHZ 18PF SMD
CRYSTAL 19.2000MHZ 7PF SMD
CRYSTAL 19.2000MHZ 9PF SMD
CRYSTAL 20.0000MHZ 10PF SMD
CRYSTAL 20.0000MHZ 12PF SMD
CRYSTAL 20.0000MHZ 15PF SMD
CRYSTAL 20.0000MHZ 16PF SMD
CRYSTAL 20.0000MHZ 20PF SMD
CRYSTAL 20.0000MHZ 8PF SMD
CRYSTAL 22.1184MHZ 18PF SMD
CRYSTAL 22.5792MHZ 10PF SMD
CRYSTAL 24.0000MHZ 10PF SMD
CRYSTAL 24.0000MHZ 12PF SMD
CRYSTAL 24.0000MHZ 16PF SMD
CRYSTAL 24.0000MHZ 18.5PF SMD
CRYSTAL 24.0000MHZ 18PF SMD
CRYSTAL 24.0000MHZ 20PF SMD
CRYSTAL 24.0000MHZ 22PF SMD
CRYSTAL 24.0000MHZ 7PF SMD
CRYSTAL 24.0000MHZ 8PF SMD
CRYSTAL 24.0000MHZ 9PF SMD
CRYSTAL 24.5760MHZ 12PF SMD
CRYSTAL 24.5760MHZ 16PF SMD
CRYSTAL 24.5760MHZ 18PF SMD
CRYSTAL 24.5760MHZ 7PF SMD
CRYSTAL 24.5760MHZ 8PF SMD
CRYSTAL 24.576MHZ 10PF SMD
CRYSTAL 24.576MHZ 18PF SMD
CRYSTAL 24.576MHZ 8PF SMD
CRYSTAL 24.576MHZ 9PF SMD
CRYSTAL 25.0000MHZ 10PF SMD
CRYSTAL 25.0000MHZ 12PF SMD
CRYSTAL 25.0000MHZ 16PF SMD
CRYSTAL 25.0000MHZ 18PF SMD
CRYSTAL 25.0000MHZ 20PF SMD
CRYSTAL 25.0000MHZ 33PF SMD
CRYSTAL 25.0000MHZ 7PF SMD
CRYSTAL 25.0000MHZ 8PF SMD
CRYSTAL 25.0000MHZ 9PF SMD
CRYSTAL 26.0000MHZ 10PF SMD
CRYSTAL 26.0000MHZ 11PF SMD
CRYSTAL 26.0000MHZ 12PF SMD
CRYSTAL 26.0000MHZ 15PF SMD
CRYSTAL 26.0000MHZ 7.5PF SMD
CRYSTAL 26.0000MHZ 9PF SMD
CRYSTAL 26.0000MHZ SMD
CRYSTAL 27.0000MHZ 10PF SMD
CRYSTAL 27.0000MHZ 12PF SMD
CRYSTAL 27.0000MHZ 18PF SMD
CRYSTAL 27.0000MHZ 20PF SMD
CRYSTAL 27.0000MHZ 8PF SMD
CRYSTAL 27.12.0000MHZ 10PF SMD
CRYSTAL 27.12.0000MHZ 18PF SMD
CRYSTAL 27.1200MHZ 10PF SMD
CRYSTAL 27.1200MHZ 18PF SMD
CRYSTAL 28.63636MHZ 21PF SMD
CRYSTAL 28.63636MHZ 30PF SMD
CRYSTAL 30.0000MHZ 10PF SMD
CRYSTAL 30.0000MHZ 12PF SMD
CRYSTAL 30.0000MHZ 16PF SMD
CRYSTAL 30.0000MHZ 8PF SMD
CRYSTAL 30.72MHZ 10PF SMD
CRYSTAL 32.0000MHZ 10PF SMD
CRYSTAL 32.0000MHZ 12PF SMD
CRYSTAL 32.0000MHZ 16PF SMD
CRYSTAL 32.0000MHZ 6PF SMD
CRYSTAL 32.0000MHZ 8PF SMD
CRYSTAL 32.0000MHZ 9PF SMD
CRYSTAL 33.33333MHZ 8PF SMD
CRYSTAL 37.4000MHZ 10PF SMD
CRYSTAL 37.4000MHZ 12PF SMD
CRYSTAL 37.4000MHZ 8PF SMD
CRYSTAL 38.4000MHZ 10PF SMD
CRYSTAL 38.4000MHZ 7PF SMD
CRYSTAL 38.4000MHZ 8,5PF SMD
CRYSTAL 38.4000MHZ 8PF SMD
CRYSTAL 38.4MHZ 8.5PF SMD
CRYSTAL 38.4MHZ SMD
CRYSTAL 38.88MHZ 10PF SMD
CRYSTAL 39.0000MHZ 10PF SMD
CRYSTAL 39.0000MHZ 8PF SMD
CRYSTAL 40.0000MHZ 10PF SMD
CRYSTAL 40.0000MHZ 12PF SMD
CRYSTAL 40.0000MHZ 8.5PF SMD
CRYSTAL 40.0000MHZ 8PF SMD
CRYSTAL 40.0000MHZ 9PF SMD
CRYSTAL 40.00MHZ 10PF SMD
CRYSTAL 44.0000MHZ 12PF SMD
CRYSTAL 48.0000MHZ 10PF SMD
CRYSTAL 48.0000MHZ 12PF SMD
CRYSTAL 48.0000MHZ 13PF SMD
CRYSTAL 48.0000MHZ 16PF SMD
CRYSTAL 48.0000MHZ 7PF SMD
CRYSTAL 48.0000MHZ 8PF SMD
CRYSTAL 49.152MHZ 10PF SMD
CRYSTAL 50.0000MHZ 18PF SMD
CRYSTAL 50.0000MHZ 7PF SMD
CRYSTAL 50.0000MHZ 8PF SMD
CRYSTAL 52.0000MHZ 8PF SMD
CRYSTAL 52.0000MHZ 9PF SMD
CRYSTAL 54.0000MHZ 19PF SMD
Crystal
FA-128 37.40M-C0AAJJG60RE0: MHZ
FA-128 37.40M-C0AAJJG60REB: MHZ
FA-128 38.4000MF10Y-AC0: MINI XT
FA-128 38.4000MF10Y-AC5: MINI XT
FA-128 38.4000MF11L-AJ0: XTL MHZ
FA-128 38.40M-80AAFFN60RG0: XTAL
FA-128 38.40M-80AAFFN60RG3: XTAL
FA-128 38.40M-80AAFFN60RG5: XTAL
FA-128 38.40M-80AAFFN60RGB: XTAL
FA-128 39.00M-A0AAAAN50RE3: XTL
FA-128 39.00M-A0AAAAN50RE5: XTL
FA-128 39.00M-A0AAAAN50RE7: XTL
FA-128 39.00M-A0AAAAN50REB: XTL
FA-128 40.0000M-K: MINI XTL MHZ
FA-128 40.0000MF10Z-K: MINI XTL
FA-128 40.00M-80AANNG60RE0: XTAL
FA-128 40.00M-80AANNG60REB: XTAL
FA-128 40.00M-A0AAAAN60RG0: XTL
FA-128 40.00M-A0AAAAN60RG5: XTL
FA-128 40.00M-A0AAAAN60RG7: XTL
FA-128 40.00M-A0AAAAN60RGB: XTL
FA-128 40.00M-C0AAAAN60RE0: XTAL
FA-128 40.00M-C0AAAAN60RE5: XTAL
FA-128 48.00M-60FFFFB60RG0: XTAL
FA-128 48.00M-60FFFFB60RGB: XTAL
FA-128 48.00M-80AANNB60RE0: MHZ
FA-128 48.00M-80AANNB60REB: MHZ
FA-128 50.0000M-80AAAAU60RE 0: XT
FA-128 50.0000M-80AAAAU60RE 3: XT
FA-128 50.0000M-80AAAAU60RE B: XT
FA-128 54.00M-C0AANNG60RE5: XTL
FA-20H 18.00M-A0AANNN80RE0: MHZ
FA-20H 18.00M-A0AANNN80REB: MHZ
FA-20H 24.0000MD30V-C: SMD XTAL
FA-20H 25.0000MD30V-C5: XTAL MHZ
FA-238 16.0000MB-B3: MINI SMD XT
FA-238 25.0000MA20V-AC0: SMD XTL
FA-238 25.0000MA20V-AC3: SMD XTL
FA-238 25.0000MA20V-AC: SMD XTL
FA-238 25.0000MB-C5: MINI SMD XT

<< Prev Next >>