Epson Electronics America, Inc. Crystals FA-238 18.4320MB-C3

Description
18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SER3687TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - SER3687CT-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - SER3687DKR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

18.432MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 18.4320MHZ 18PF SMD

CRYSTAL 18.4320MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number SER3687TR-ND FA-238 18.4320MB-C3
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details