Epson Electronics America, Inc. Crystals FA-238 20.0000MB-W0

Description
CRYSTAL 20.0000MHZ 12PF SMD
Request a Quote Datasheet
Description
CRYSTAL 20.0000MHZ 12PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 114-FA-23820.0000MB-W0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 114-FA-23820.0000MB-W0TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - XC977-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details