Epson Electronics America, Inc. Crystals FA-238 24.5760MB-C5

Description
CRYSTAL 24.5760MHZ 18PF SMD
Request a Quote Datasheet
Description
CRYSTAL 24.5760MHZ 18PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 114-FA-23824.5760MB-C5TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.5760MHZ 18PF SMD

CRYSTAL 24.5760MHZ 18PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 114-FA-23824.5760MB-C5TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - XC574CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-2016H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 54 MHz
View Details