Epson Electronics America, Inc. Crystals FA-238 16.0000MB-C3

Description
16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SER3686DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - SER3686TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - SER3686CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±50ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number SER3686DKR-ND FA-238 16.0000MB-C3
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Crystal Oscillators - 7960555 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details