Texas Instruments Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| ±1°C Remote Diode Temperature Sensor with PWM Fan Control and 5 GPIO's 24-WQFN 0 to 125 | |
| 1.5V, micro SMD, Dual-Gain Analog Temperature Sensor with Class AB Output 4-DSBGA -50 to 150 | |
| 1.5V, SC70, Multi-Gain Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150 | |
| 13-Bit to 16-Bit 200?C Digital Temp Sensor with 3-Wire Interface 10-CFP -40 to 200 | |
| 2-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface and Outputs 14-WSON -40 to 140 | |
| 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 125 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 125 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -25 to 85 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -30 to 100 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -40 to 125 | |
| 2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 | |
| 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150 | |
| 3 Diode Input ACPI Compatible Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125 | |
| 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 125 | |
| 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-VSSOP -55 to 125 | |
| ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150 | |
| ?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf 8-SOIC -55 to 150 | |
| ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-SOIC 0 to 125 | |
| ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125 | |
| ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-SOIC 0 to 125 | |
| ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125 | |
| ?3?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125 | |
| Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control 8-SOIC 0 to 125 | |
| Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150 | |
| Automotive 2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125 | |
| Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150 | |
| Automotive, Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150 | |
| Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125 | |
| Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125 | |
| Digital Temperature Sensor with SensorPath? Bus in MSOP8 Package 8-VSSOP -20 to 125 | |
| Digital Temperature Sensor with SensorPath? Bus in MSOP8 Package 8-VSSOP 0 to 125 | |
| Diode Input Digital Temperature Sensor with Two-Wire Interface 16-SSOP 0 to 125 | |
| Dual Output Low Power Thermostat 8-SOIC -40 to 125 | |
| Dual Output Low Power Thermostat 8-VSSOP -40 to 125 | |
| Dual Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140 | |
| Dual Remote Diode Digital Temperature Sensor with SMBus Interface 8-VSSOP 0 to 85 | |
| Dual Remote Diode Temp Sensor with SMBus Interface and TruTherm? Technology (65nm/90nm) 8-VSSOP 0 to 85 | |
| Multi-Gain Analog Temperature Sensor 5-SC70 -50 to 150 | |
| Precision Centigrade Temperature Sensor 3-TO -40 to 110 | |
| Precision Centigrade Temperature Sensor 3-TO -55 to 150 | |
| Precision Centigrade Temperature Sensor 3-TO 0 to 70 | |
| Precision Centigrade Temperature Sensor 3-TO-220 0 to 100 | |
| Precision Centigrade Temperature Sensor 3-TO-92 -40 to 110 | |
| Precision Centigrade Temperature Sensor 3-TO-92 0 to 100 | |
| Precision Centigrade Temperature Sensor 3-TO-92 | |
| Precision Centigrade Temperature Sensor 8-SOIC 0 to 100 | |
| Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85 | |
| Precision Fahrenheit Temperature Sensor 3-TO -40 to 110 | |
| Precision Fahrenheit Temperature Sensor 3-TO -45.6 to 148.9 | |
| Precision Fahrenheit Temperature Sensor 3-TO 0 to 100 | |
| Precision Fahrenheit Temperature Sensor 3-TO-92 -40 to 110 | |
| Precision Fahrenheit Temperature Sensor 3-TO-92 0 to 100 | |
| Precision Fahrenheit Temperature Sensor 3-TO-92 | |
| Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100 | |
| Precision Remote Diode Digital Temperature Sensor with TruTherm BJT Beta Compensation (45nm) 8-VSSOP -40 to 125 | |
| Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 85 | |
| Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 90 | |
| Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 90 | |
| Precision Temperature Sensor 3-TO -40 to 100 | |
| Precision Temperature Sensor 3-TO-92 -40 to 100 | |
| Precision Temperature Sensor 3-TO-92 | |
| Precision Temperature Sensor 8-SOIC -40 to 100 | |
| Quad Remote Diode and Local Temperature Sensor with SMBus Interface 14-WSON -40 to 140 | |
| Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140 | |
| Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125 | |
| Resistor-Programmabl e Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150 | |
| SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100 | |
| SOT-23 Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150 | |
| SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150 | |
| SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 | |
| SPI/ 12-Bit Plus Sign Temperature Sensor 5-DSBGA -40 to 125 | |
| SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150 | |
| SPI/10-Bit plus Sign Digital Temperature Sensor 8-VSSOP -55 to 150 | |
| SPI/10-Bit plus Sign Digital Temperature Sensor 8-WSON -55 to 150 | |
| SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150 | |
| SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 | |
| SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 6-WSON -40 to 150 | |
| SPI/MICROWIRE™ 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150 |
| << Prev | Next >> |