Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5 LM75CIM-5

Description
Manufacturer: Texas Instruments Win Source Part Number: 092784-LM75CIM-5 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 092784-LM75CIM-5 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5 - 092784-LM75CIM-5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5
092784-LM75CIM-5
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5 092784-LM75CIM-5
Manufacturer: Texas Instruments Win Source Part Number: 092784-LM75CIM-5 Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 092784-LM75CIM-5
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): LM75BIMX-3+; MAX7500MSA-T; LM75BIM-3+; MAX7500MSA;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Analog and Digital Output - LM75CIM-5 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75CIM-5
Analog and Digital Output LM75CIM-5
SERIAL SWITCH/DIGITAL SENSOR

SERIAL SWITCH/DIGITAL SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 092784-LM75CIM-5 LM75CIM-5
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75CIM-5 Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers