?3?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 110149-LM90CIMMX/NOP
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 85°C
Accuracy - Highest (Lowest): ±4°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
LM90 Remote and Local Temperature Sensor with SMBus Interface
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP
SENSOR DIGITAL 0C-85C 8VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM90CIMMX/NOPB | 110149-LM90CIMMX/NOPB | LM90CIMMX/NOPB | LM90CIMMX/NOPB-ND | LM90CIMMX/NOPB |
| Product Name | LM90 ?3?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM90CIMMX/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |