Texas Instruments LM84 Diode Input Digital Temperature Sensor with Two-Wire Interface LM84BIMQA/NOPB

Description
Diode Input Digital Temperature Sensor with Two-Wire Interface 16-SSOP 0 to 125
Request a Quote Datasheet
Description
Diode Input Digital Temperature Sensor with Two-Wire Interface 16-SSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM84 Diode Input Digital Temperature Sensor with Two-Wire Interface - LM84BIMQA/NOPB - Texas Instruments
Dallas, TX, United States
LM84 Diode Input Digital Temperature Sensor with Two-Wire Interface
LM84BIMQA/NOPB
LM84 Diode Input Digital Temperature Sensor with Two-Wire Interface LM84BIMQA/NOPB
Diode Input Digital Temperature Sensor with Two-Wire Interface 16-SSOP 0 to 125

Diode Input Digital Temperature Sensor with Two-Wire Interface 16-SSOP 0 to 125

Buy Now Datasheet
Analog and Digital Output - LM84BIMQA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM84BIMQA/NOPB-ND
Analog and Digital Output LM84BIMQA/NOPB-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 125°C 7 b 16-SSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 125°C 7 b 16-SSOP

Buy Now Datasheet
 - LM84BIMQA/NOPB - Rochester Electronics
Newburyport, MA, United States
LM84 1C Remote and Local Temperature Sensor with SMBus, I2C Interface

LM84 1C Remote and Local Temperature Sensor with SMBus, I2C Interface

Supplier's Site Datasheet
 - LM84BIMQA/NOPB - Rochester Electronics
Newburyport, MA, United States
LM84 1C Remote and Local Temperature Sensor with SMBus, I2C Interface

LM84 1C Remote and Local Temperature Sensor with SMBus, I2C Interface

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM84BIMQA/NOPB - 019472-LM84BIMQA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM84BIMQA/NOPB
019472-LM84BIMQA/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM84BIMQA/NOPB 019472-LM84BIMQA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019472-LM84BIMQA/NOP B Packaging: Tube/Rail Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 125°C Sensing Temperature - Remote: 0°C to 125°C Accuracy - Highest (Lowest): ±1°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 125°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019472-LM84BIMQA/NOPB
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 125°C
Sensing Temperature - Remote: 0°C to 125°C
Accuracy - Highest (Lowest): ±1°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM84BIMQA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM84BIMQA/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM84BIMQA/NOPB
SENSOR DIGITAL 0C-125C 16SSOP

SENSOR DIGITAL 0C-125C 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM84BIMQA/NOPB LM84BIMQA/NOPB-ND LM84BIMQA/NOPB 019472-LM84BIMQA/NOPB LM84BIMQA/NOPB
Product Name LM84 Diode Input Digital Temperature Sensor with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM84BIMQA/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM234 3-Terminal Adjustable Current Source - LM234Z-6/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers