Texas Instruments LM94021 Multi-Gain Analog Temperature Sensor LM94021BIMGX/NOPB

Description
Multi-Gain Analog Temperature Sensor 5-SC70 -50 to 150
Request a Quote Datasheet
Description
Multi-Gain Analog Temperature Sensor 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM94021 Multi-Gain Analog Temperature Sensor - LM94021BIMGX/NOPB - Texas Instruments
Dallas, TX, United States
LM94021 Multi-Gain Analog Temperature Sensor
LM94021BIMGX/NOPB
LM94021 Multi-Gain Analog Temperature Sensor LM94021BIMGX/NOPB
Multi-Gain Analog Temperature Sensor 5-SC70 -50 to 150

Multi-Gain Analog Temperature Sensor 5-SC70 -50 to 150

Buy Now Datasheet
Analog and Digital Output - LM94021BIMGX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM94021BIMGX/NOPBDKR-ND
Analog and Digital Output LM94021BIMGX/NOPBDKR-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM94021BIMGX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM94021BIMGX/NOPBTR-ND
Analog and Digital Output LM94021BIMGX/NOPBTR-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - LM94021BIMGX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM94021BIMGX/NOPBCT-ND
Analog and Digital Output LM94021BIMGX/NOPBCT-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94021BIMGX/NOPB - 019482-LM94021BIMGX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94021BIMGX/NOPB
019482-LM94021BIMGX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94021BIMGX/NOPB 019482-LM94021BIMGX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019482-LM94021BIMGX/ NOPB Packaging: Reel - TR Features: Programmable Resolution Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 5.5 to 13.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C to 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -50°C to 150°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5.5 V Testing Conditions: 20°C to 40°C (-50°C to 150°C) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019482-LM94021BIMGX/NOPB
Packaging: Reel - TR
Features: Programmable Resolution
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 5.5 to 13.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Testing Conditions: 20°C to 40°C (-50°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM94021BIMGX/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, CMOS, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, CMOS, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM94021BIMGX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM94021BIMGX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM94021BIMGX/NOPB
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site
Analog and Digital Output - LM94021BIMGX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM94021BIMGX/NOPB
Analog and Digital Output LM94021BIMGX/NOPB
LM94021 1.5C TEMPERATURE SENSOR

LM94021 1.5C TEMPERATURE SENSOR

Supplier's Site Datasheet
Analog and Digital Output - LM94021BIMGX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM94021BIMGX/NOPB
Analog and Digital Output LM94021BIMGX/NOPB
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM94021BIMGX/NOPB LM94021BIMGX/NOPBDKR-ND 019482-LM94021BIMGX/NOPB LM94021BIMGX/NOPB LM94021BIMGX/NOPB LM94021BIMGX/NOPB
Product Name LM94021 Multi-Gain Analog Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94021BIMGX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST - 1141587-ADS1018IDGST - Win Source Electronics
Specs
Applications Consumer
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-065/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers