Texas Instruments LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM92CIM

Description
?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150
Request a Quote Datasheet
Description
?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface - LM92CIM - Texas Instruments
Dallas, TX, United States
LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface
LM92CIM
LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM92CIM
?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150

?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-SOIC -55 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIM - 087417-LM92CIM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIM
087417-LM92CIM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIM 087417-LM92CIM
Manufacturer: Texas Instruments Win Source Part Number: 087417-LM92CIM Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 150°C Accuracy - Highest (Lowest): ±0.33°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 30°C (-25°C to 150°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 087417-LM92CIM
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±0.33°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 30°C (-25°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM92CIM-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM92CIM-ND
Analog and Digital Output LM92CIM-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC

Buy Now Datasheet
 - LM92CIM - Rochester Electronics
Newburyport, MA, United States
LM92 - Temperature Sensor with Alert Function and I2C/SMBus Interface

LM92 - Temperature Sensor with Alert Function and I2C/SMBus Interface

Supplier's Site Datasheet
 - LM92CIM - Rochester Electronics
Newburyport, MA, United States
LM92 - Temperature Sensor with Alert Function and I2C/SMBus Interface

LM92 - Temperature Sensor with Alert Function and I2C/SMBus Interface

Supplier's Site Datasheet
Analog and Digital Output - LM92CIM - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM92CIM
Analog and Digital Output LM92CIM
SENSOR DIGITAL -55C-150C 8SOIC

SENSOR DIGITAL -55C-150C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM92CIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM92CIM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM92CIM
SENSOR DIGITAL -55C-150C 8SOIC

SENSOR DIGITAL -55C-150C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM92CIM 087417-LM92CIM LM92CIM-ND LM92CIM LM92CIM LM92CIM
Product Name LM92 ?0.33?C, 12-Bit + Sign Temperature Sensor and Thermal Window Comparator with Two-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM92CIM Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-120/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers