Texas Instruments LM76 ?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf LM76CHM-5

Description
?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf 8-SOIC -55 to 150
Request a Quote Datasheet
Description
?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf 8-SOIC -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM76 ?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf - LM76CHM-5 - Texas Instruments
Dallas, TX, United States
LM76 ?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf
LM76CHM-5
LM76 ?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf LM76CHM-5
?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf 8-SOIC -55 to 150

?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf 8-SOIC -55 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHM-5 - 1200704-LM76CHM-5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHM-5
1200704-LM76CHM-5
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHM-5 1200704-LM76CHM-5
Manufacturer: Texas Instruments Win Source Part Number: 1200704-LM76CHM-5 Packaging: Tube Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode Output Type: I2C Test Condition: 25°C (-10°C ~ 45°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 85°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Family Name: LM76 Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6635MSA+; MAX6635MSA; MAX6635MSA-T; MAX6635MSA+T; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200704-LM76CHM-5
Packaging: Tube
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode
Output Type: I2C
Test Condition: 25°C (-10°C ~ 45°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 85°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Family Name: LM76
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6635MSA+; MAX6635MSA; MAX6635MSA-T; MAX6635MSA+T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
Analog and Digital Output - LM76CHM-5-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM76CHM-5-ND
Analog and Digital Output LM76CHM-5-ND
Temperature Sensor Digital, Local -20°C ~ 85°C 12 b 8-SOIC

Temperature Sensor Digital, Local -20°C ~ 85°C 12 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM76CHM-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM76CHM-5
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM76CHM-5
SERIAL SWITCH/DIGITAL SENSOR, 13

SERIAL SWITCH/DIGITAL SENSOR, 13

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM76CHM-5 1200704-LM76CHM-5 LM76CHM-5-ND LM76CHM-5
Product Name LM76 ?0.5?C, ?1?C, 12-Bit + Sign Digital Temp Sensor & Thermal Window Comparator w/ Two-Wire Interf Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM76CHM-5 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VHA - 1197856-LM26CIM5X-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34DMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers