The LM95235EIMM/NOPB is an 8-pin VSSOP package precision remote diode temperature sensor with SMBus interface and TruTherm technology, designed to monitor both local and remote diode temperatures in applications such as processors and computer systems. It operates from a 3.0V to 3.6V supply, with a typical supply current of 350µA at a 1Hz conversion rate. Remote temperature accuracy is ±0.75°C maximum from 25°C to 85°C case temperature and 60°C to 100°C diode temperature, and ±1.5°C maximum from 25°C to 90°C case temperature and 40°C to 125°C diode temperature. Local temperature accuracy is ±2.0°C maximum from 25°C to 100°C. The device includes programmable thresholds, digital filtering, diode fault detection, and SMBus 2.0 compatibility with timeout support. It is rated for operation from -40°C to 90°C.
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 90
Temperature Sensor, Rectangular, 8 Pin, Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 1200963-LM95235EIMM/
Series: TruTherm
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 3 V ~ 3.6 V
Test Condition: 25°C ~ 100°C (-40°C ~ 25°C)
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 90°C
Sensing Temperature - Remote: -40°C ~ 90°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Family Name: LM95235EIMM/NOPB
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX6581ATG9A+T; MAX6696AEE+T; MAX6581TG9A+;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP
SENSOR DIGITAL -40C-90C 8VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95235EIMM/NOPB | LM95235EIMM/NOPB | 1200963-LM95235EIMM/NOPB | LM95235EIMM/NOPBTR-ND | LM95235EIMM/NOPB |
| Product Name | LM95235 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235EIMM/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |