Texas Instruments LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology LM95234CISD/NOPB

Description
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140
Request a Quote Datasheet
Description
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology - LM95234CISD/NOPB - Texas Instruments
Dallas, TX, United States
LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology
LM95234CISD/NOPB
LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology LM95234CISD/NOPB
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140

Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140

Buy Now Datasheet
Analog and Digital Output - LM95234CISD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95234CISD/NOPBTR-ND
Analog and Digital Output LM95234CISD/NOPBTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISD/NOPB - 071554-LM95234CISD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISD/NOPB
071554-LM95234CISD/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISD/NOPB 071554-LM95234CISD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071554-LM95234CISD/N OPB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 140°C Case / Package: 14-WSON (4x4) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071554-LM95234CISD/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 140°C
Case / Package: 14-WSON (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic Temp Sensor, Quad Remot Diode, 3V; Ic Output Type Texas Instruments - 28AH3648 - Newark, An Avnet Company
Chicago, IL, United States
Ic Temp Sensor, Quad Remot Diode, 3V; Ic Output Type Texas Instruments
28AH3648
Ic Temp Sensor, Quad Remot Diode, 3V; Ic Output Type Texas Instruments 28AH3648
IC TEMP SENSOR, QUAD REMOT DIODE, 3V; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:LLP; No. of Pins:14Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

IC TEMP SENSOR, QUAD REMOT DIODE, 3V; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:LLP; No. of Pins:14Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM95234CISD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM95234CISD/NOPB
Analog and Digital Output LM95234CISD/NOPB
SENSOR DIGITAL -40C-125C 14WSON

SENSOR DIGITAL -40C-125C 14WSON

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95234CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95234CISD/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95234CISD/NOPB
SENSOR DIGITAL -40C-125C 14WSON

SENSOR DIGITAL -40C-125C 14WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95234CISD/NOPB LM95234CISD/NOPBTR-ND 071554-LM95234CISD/NOPB 28AH3648 LM95234CISD/NOPB LM95234CISD/NOPB
Product Name LM95234 Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95234CISD/NOPB Ic Temp Sensor, Quad Remot Diode, 3V; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers