Texas Instruments High-Performance Analog Analog and Digital Output LM95010CIMM

Description
Temperature Sensor Digital, Local -20°C ~ 125°C 9 b 8-VSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -20°C ~ 125°C 9 b 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM95010CIMM-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95010CIMM-ND
Analog and Digital Output LM95010CIMM-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -20°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMM - 1200942-LM95010CIMM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMM
1200942-LM95010CIMM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMM 1200942-LM95010CIMM
Manufacturer: Texas Instruments Win Source Part Number: 1200942-LM95010CIMM Packaging: Tape and Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SensorPath Test Condition: 25°C ~ 60°C (-20°C ~ 125°C) Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Power Management, Computers & Computer Peripherals, Commercial, Automation & Process Control, Test & Measurement, Industrial, Medical Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200942-LM95010CIMM
Packaging: Tape and Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SensorPath
Test Condition: 25°C ~ 60°C (-20°C ~ 125°C)
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Power Management, Computers & Computer Peripherals, Commercial, Automation & Process Control, Test & Measurement, Industrial, Medical
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95010CIMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95010CIMM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95010CIMM
SENSOR DIGITAL -20C-125C 8VSSOP

SENSOR DIGITAL -20C-125C 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM95010CIMM-ND 1200942-LM95010CIMM LM95010CIMM
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details