The LM95233 is a dual remote diode and local temperature sensor designed for precise temperature monitoring in various applications. It features an SMBus interface and utilizes TruTherm,Ñ¢ technology for accurate temperature sensing of both local and remote diodes. The device can measure temperatures with a local accuracy of ±2.0°C and remote accuracy of ±0.875°C. It supports a supply voltage range of 3.0V to 3.6V and has a typical supply current of 0.57 mA at a 1 Hz conversion rate. The LM95233 offers an 11-bit digital temperature resolution, with programmable digital filters to enhance measurement stability. It can monitor temperatures in two ranges: +127.875°C to -128°C and 0°C to 255°C. The device includes critical temperature outputs (TCRIT1, TCRIT2, TCRIT3) that can trigger system responses when temperature thresholds are exceeded. Additionally, it supports multiple device addressing, allowing up to three LM95233 sensors to be connected to a single SMBus master. This sensor is suitable for applications in processor and computer system thermal management, electronic test equipment, and office electronics, making it a versatile choice for engineers needing reliable temperature monitoring solutions.
Dual Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology 14-WSON -40 to 140
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 877579-LM95233CISD/N
Series: TruTherm™
Operating Temperature Range: -40°C ~ 140°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Package: 14-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM95233
Categories: Sensors
Case / Package: 14-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM95233CISD/NOPBCT, LM95233CISD/NOPBDKR,
SENSOR DIGITAL -40C-125C 14WSON
TEMPERATURE SENSOR, +/- 1DEG CEL, WSON14; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:WSON; No. of Pins:14Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 14WSON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM95233CISD/NOPB | LM95233CISD/NOPBDKR-ND | 877579-LM95233CISD/NOPB | LM95233CISD/NOPB | 29AH6423 | LM95233CISD/NOPB |
| Product Name | LM95233 Dual Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm? Technology | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95233CISD/NOPB | Analog and Digital Output | Temperature Sensor, +/1Deg Cel, Wson14; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |