Texas Instruments High-Performance Analog Newest Parts - LM95234CISDX LM95234CISDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200959-LM95234CISDX Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200959-LM95234CISDX Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LM95234CISDX - 1200959-LM95234CISDX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM95234CISDX
1200959-LM95234CISDX
Newest Parts - LM95234CISDX 1200959-LM95234CISDX
Manufacturer: Texas Instruments Win Source Part Number: 1200959-LM95234CISDX Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200959-LM95234CISDX
Packaging: Tape and Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: -40°C ~ 125°C
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Supplier Device Package: 14-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Analog and Digital Output - LM95234CISDX-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95234CISDX-ND
Analog and Digital Output LM95234CISDX-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95234CISDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95234CISDX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95234CISDX
SENSOR DIGITAL -40C-125C 14WSON

SENSOR DIGITAL -40C-125C 14WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1200959-LM95234CISDX LM95234CISDX-ND LM95234CISDX
Product Name Newest Parts - LM95234CISDX Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting Surface Mount (SMD) 14-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347176-A1158LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details