Texas Instruments High-Performance Analog Analog and Digital Output LM61CIZ

Description
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM61CIZ-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61CIZ-ND
Analog and Digital Output LM61CIZ-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ - 1200562-LM61CIZ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ
1200562-LM61CIZ
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ 1200562-LM61CIZ
Manufacturer: Texas Instruments Win Source Part Number: 1200562-LM61CIZ Packaging: Bulk Mounting Style: Through Hole Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (-30°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -30°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200562-LM61CIZ
Packaging: Bulk
Mounting Style: Through Hole
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C (-30°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C ~ 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -30°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61CIZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61CIZ
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61CIZ
SENSOR ANALOG -30C-100C TO92-3

SENSOR ANALOG -30C-100C TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM61CIZ-ND 1200562-LM61CIZ LM61CIZ
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61CIZ Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3194 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers