Texas Instruments LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89CIMX

Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-SOIC 0 to 125
Request a Quote Datasheet
Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface - LM89CIMX - Texas Instruments
Dallas, TX, United States
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface
LM89CIMX
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89CIMX
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-SOIC 0 to 125

?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-SOIC 0 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMX - 1200887-LM89CIMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMX
1200887-LM89CIMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMX 1200887-LM89CIMX
Manufacturer: Texas Instruments Win Source Part Number: 1200887-LM89CIMX Packaging: Tape and Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 125°C Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 85°C Sensing Temperature - Remote: 0°C ~ 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200887-LM89CIMX
Packaging: Tape and Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 125°C
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 85°C
Sensing Temperature - Remote: 0°C ~ 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Analog and Digital Output - LM89CIMX-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM89CIMX-ND
Analog and Digital Output LM89CIMX-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-SOIC

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM89CIMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM89CIMX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM89CIMX
SENSOR DIGITAL 0C-85C 8SOIC

SENSOR DIGITAL 0C-85C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM89CIMX 1200887-LM89CIMX LM89CIMX-ND LM89CIMX
Product Name LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMX Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0 - 091518-LM73CIMK-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); TSOT-23-6
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers