Texas Instruments LM95235 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95235CIMM/NOPB

Description
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 90
Request a Quote Datasheet
Description
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95235 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology - LM95235CIMM/NOPB - Texas Instruments
Dallas, TX, United States
LM95235 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology
LM95235CIMM/NOPB
LM95235 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95235CIMM/NOPB
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 90

Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 90

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235CIMM/NOPB - 019487-LM95235CIMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235CIMM/NOPB
019487-LM95235CIMM/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235CIMM/NOPB 019487-LM95235CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019487-LM95235CIMM/N OPB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 90°C Sensing Temperature - Remote: 0°C to 90°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019487-LM95235CIMM/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 90°C
Sensing Temperature - Remote: 0°C to 90°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM95235CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 8 Pin, Surface Mount

Temperature Sensor, Rectangular, 8 Pin, Surface Mount

Supplier's Site Datasheet
 - LM95235CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 8 Pin, Surface Mount

Temperature Sensor, Rectangular, 8 Pin, Surface Mount

Supplier's Site Datasheet
Analog and Digital Output - LM95235CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95235CIMM/NOPBDKR-ND
Analog and Digital Output LM95235CIMM/NOPBDKR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM95235CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95235CIMM/NOPBTR-ND
Analog and Digital Output LM95235CIMM/NOPBTR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM95235CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95235CIMM/NOPBCT-ND
Analog and Digital Output LM95235CIMM/NOPBCT-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM95235CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM95235CIMM/NOPB
Analog and Digital Output LM95235CIMM/NOPB
SENSOR DIGITAL 0C-90C 8VSSOP

SENSOR DIGITAL 0C-90C 8VSSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95235CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95235CIMM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95235CIMM/NOPB
SENSOR DIGITAL 0C-90C 8VSSOP

SENSOR DIGITAL 0C-90C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95235CIMM/NOPB 019487-LM95235CIMM/NOPB LM95235CIMM/NOPB LM95235CIMM/NOPBDKR-ND LM95235CIMM/NOPB LM95235CIMM/NOPB
Product Name LM95235 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235CIMM/NOPB Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM56 Dual Output Low Power Thermostat - LM56CIMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details