Texas Instruments LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89-1CIMM/NOPB

Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
Request a Quote
Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM89 is a digital temperature sensor that measures both its own temperature and the temperature of remote semiconductor junctions via a two-wire SMBus interface. It is available in an 8-pin VSSOP package measuring 3.0 mm × 3.0 mm. The device operates from a 3.0 V to 3.6 V supply and provides 10-bit plus sign remote diode temperature data with 0.125°C resolution. Local temperature accuracy is ±3.0°C maximum from 25°C to 125°C, and remote diode temperature accuracy is ±0.75°C maximum at 30°C and 80°C. It features an open-drain ALERT output supporting SMBus 2.0 protocol and a T_CRIT_A output for system shutdown. The LM89-1CIMM variant has a local T_CRIT threshold of 85°C and a slave address of 1001101. The LM89-1CIMM/NOPB part operates from 0°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM89 is a digital temperature sensor that measures both its own temperature and the temperature of remote semiconductor junctions via a two-wire SMBus interface. It is available in an 8-pin VSSOP package measuring 3.0 mm × 3.0 mm. The device operates from a 3.0 V to 3.6 V supply and provides 10-bit plus sign remote diode temperature data with 0.125°C resolution. Local temperature accuracy is ±3.0°C maximum from 25°C to 125°C, and remote diode temperature accuracy is ±0.75°C maximum at 30°C and 80°C. It features an open-drain ALERT output supporting SMBus 2.0 protocol and a T_CRIT_A output for system shutdown. The LM89-1CIMM variant has a local T_CRIT threshold of 85°C and a slave address of 1001101. The LM89-1CIMM/NOPB part operates from 0°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface - LM89-1CIMM/NOPB - Texas Instruments
Dallas, TX, United States
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface
LM89-1CIMM/NOPB
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89-1CIMM/NOPB
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125

?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125

Buy Now Datasheet
Analog and Digital Output - LM89-1CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM89-1CIMM/NOPBTR-ND
Analog and Digital Output LM89-1CIMM/NOPBTR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
 - LM89-1CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
LM89 - Remote and Local Temperature Sensor with SMBus Interface

LM89 - Remote and Local Temperature Sensor with SMBus Interface

Supplier's Site Datasheet
 - LM89-1CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
LM89 - Remote and Local Temperature Sensor with SMBus Interface

LM89 - Remote and Local Temperature Sensor with SMBus Interface

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM89-1CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM89-1CIMM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM89-1CIMM/NOPB
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM89-1CIMM/NOPB LM89-1CIMM/NOPBTR-ND LM89-1CIMM/NOPB LM89-1CIMM/NOPB
Product Name LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35CH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34DMX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers