The LM83CIMQA/NOPB is a digital temperature sensor designed for accurate temperature measurement of three remote diodes and its own local temperature. It utilizes a two-wire serial interface compatible with SMBus and I²C protocols, allowing for easy integration into various systems. The device features a Delta-Sigma analog-to-digital converter and includes a digital over-temperature detector. It can monitor temperatures ranging from -40°C to +125°C with a maximum local temperature accuracy of ±3.0°C from 0°C to +85°C and ±4.0°C from 0°C to +125°C. The LM83 supports programmable comparator limits for critical temperature alerts, with two interrupt outputs for system integration. It operates with a supply voltage between 3.0V and 3.6V and consumes a maximum current of 0.8mA. The sensor is compatible with other temperature sensors such as the LM84 and Maxim MAX1617, making it a versatile choice for applications in system thermal management, computers, and HVAC systems.
3 Diode Input ACPI Compatible Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-QSOP
Manufacturer: Texas Instruments
Win Source Part Number: 206435-LM83CIMQA/NOP
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Signal Processing, Commercial, Industrial, Defence, Military & Aerospace
SENSOR DIGITAL -40C-125C 16SSOP
DIGITAL TEMP SENSOR, +/-3DEGC, QSOP-16; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM83CIMQA/NOPB | LM83CIMQA/NOPB-ND | 206435-LM83CIMQA/NOPB | LM83CIMQA/NOPB | 29AH6418 | LM83CIMQA/NOPB |
| Product Name | LM83 3 Diode Input ACPI Compatible Digital Temperature Sensor with Two-Wire Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM83CIMQA/NOPB | Analog and Digital Output | Digital Temp Sensor, +/-3Degc, Qsop-16; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Input Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to ? volts | 3 to 3.6 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |