Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FSPWRQ1 LM57FSPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877542-LM57FSPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 160°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877542-LM57FSPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 160°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FSPWRQ1 - 877542-LM57FSPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FSPWRQ1
877542-LM57FSPWRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FSPWRQ1 877542-LM57FSPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877542-LM57FSPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 160°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877542-LM57FSPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 160°C
Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - LM57FSPWRQ1 - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, 1.3Cel, 8 Pin

Temperature Sensor, 1.3Cel, 8 Pin

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Sensor Chips Sensor Chips
Product Number 877542-LM57FSPWRQ1 LM57FSPWRQ1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FSPWRQ1
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1146LUA-T - 908836-A1146LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details