Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIM LM95245CIM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200968-LM95245CIM Packaging: Tube Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Accuracy - Highest (Lowest): ±2°C (±6°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200968-LM95245CIM Packaging: Tube Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Accuracy - Highest (Lowest): ±2°C (±6°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIM - 1200968-LM95245CIM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIM
1200968-LM95245CIM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIM 1200968-LM95245CIM
Manufacturer: Texas Instruments Win Source Part Number: 1200968-LM95245CIM Packaging: Tube Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Accuracy - Highest (Lowest): ±2°C (±6°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200968-LM95245CIM
Packaging: Tube
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 100°C (-40°C ~ 25°C)
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 85°C
Sensing Temperature - Remote: -40°C ~ 85°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Analog and Digital Output - LM95245CIM-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95245CIM-ND
Analog and Digital Output LM95245CIM-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-SOIC

Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95245CIM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95245CIM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95245CIM
SENSOR DIGITAL -40C-85C 8SOIC

SENSOR DIGITAL -40C-85C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1200968-LM95245CIM LM95245CIM-ND LM95245CIM
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95245CIM Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1153LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details