Texas Instruments LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89CIMM/NOPB

Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet
Description
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface - LM89CIMM/NOPB - Texas Instruments
Dallas, TX, United States
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface
LM89CIMM/NOPB
LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface LM89CIMM/NOPB
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125

?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMM/NOPB - 923321-LM89CIMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMM/NOPB
923321-LM89CIMM/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMM/NOPB 923321-LM89CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923321-LM89CIMM/NOPB Operating Temperature Range: 0°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM89 Categories: Sensors Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40256-2, 296-40256-1, -296-40256-1-ND, LM89CIMM/NOPB-ND, -LM89CIMM-NDR, 296-40256-6

Manufacturer: Texas Instruments
Win Source Part Number: 923321-LM89CIMM/NOPB
Operating Temperature Range: 0°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM89
Categories: Sensors
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40256-2, 296-40256-1, -296-40256-1-ND, LM89CIMM/NOPB-ND, -LM89CIMM-NDR, 296-40256-6

Buy Now Datasheet
Analog and Digital Output - 296-40256-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40256-2-ND
Analog and Digital Output 296-40256-2-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
 - LM89CIMM/NOPB - Rochester Electronics
Newburyport, MA, United States
LM89 - Remote and Local Temperature Sensor with SMBus Interface

LM89 - Remote and Local Temperature Sensor with SMBus Interface

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM89CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM89CIMM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM89CIMM/NOPB
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM89CIMM/NOPB 923321-LM89CIMM/NOPB 296-40256-2-ND LM89CIMM/NOPB LM89CIMM/NOPB
Product Name LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMM/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-115/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1018IDGST - 1141587-ADS1018IDGST - Win Source Electronics
Specs
Applications Consumer
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details