1.5V, SC70, Multi-Gain Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 092378-LM94022BIMG
Packaging: Reel - TR
Features: Programmable Resolution
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 5.5 to 13.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C to 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -50°C to 150°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Testing Conditions: 20°C to 40°C (0°C to 150°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Power Management, Automotive, Wireless
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5 ~ 13.6mV/°C SC-70-5
SENSOR ANALOG -50C-150C SC70-5
SENSOR ANALOG -50C-150C SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM94022BIMG | 092378-LM94022BIMG | LM94022BIMGCT-ND | LM94022BIMG | LM94022BIMG |
| Product Name | LM94022 1.5V, SC70, Multi-Gain Analog Temperature Sensor with Class-AB Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM94022BIMG | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Input Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |
| Impedance | 0.0052 kohms |