Texas Instruments LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95231BIMMX-2/NOPB

Description
Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85
Request a Quote Datasheet
Description
Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology - LM95231BIMMX-2/NOPB - Texas Instruments
Dallas, TX, United States
LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology
LM95231BIMMX-2/NOPB
LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95231BIMMX-2/NOPB
Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85

Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP 0 to 85

Buy Now Datasheet
Analog and Digital Output - LM95231BIMMX-2/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95231BIMMX-2/NOPB-ND
Analog and Digital Output LM95231BIMMX-2/NOPB-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 9 b (Local), 12 b (Remote) 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231BIMMX-2/NOPB - 136067-LM95231BIMMX-2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231BIMMX-2/NOPB
136067-LM95231BIMMX-2/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231BIMMX-2/NOPB 136067-LM95231BIMMX-2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 136067-LM95231BIMMX- 2/NOPB Packaging: Reel - TR Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 9 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136067-LM95231BIMMX-2/NOPB
Packaging: Reel - TR
Features: One-Shot, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 9 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95231BIMMX-2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95231BIMMX-2/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95231BIMMX-2/NOPB
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95231BIMMX-2/NOPB LM95231BIMMX-2/NOPB-ND 136067-LM95231BIMMX-2/NOPB LM95231BIMMX-2/NOPB
Product Name LM95231 Precision Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95231BIMMX-2/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35CAH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34DMX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers