Texas Instruments High-Performance Analog Analog and Digital Output LM70CILD-3

Description
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM70CILD-3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM70CILD-3TR-ND
Analog and Digital Output LM70CILD-3TR-ND
Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Temperature Sensor Digital, Local -55°C ~ 150°C 10 b 8-WSON (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3 - 1200604-LM70CILD-3 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3
1200604-LM70CILD-3
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3 1200604-LM70CILD-3
Manufacturer: Texas Instruments Win Source Part Number: 1200604-LM70CILD-3 Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: -10°C ~ 65°C (-55°C ~ 150°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Supplier Device Package: 8-WSON (3x3) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200604-LM70CILD-3
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -10°C ~ 65°C (-55°C ~ 150°C)
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CILD-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM70CILD-3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM70CILD-3
SENSOR DIGITAL -55C-150C 8WSON

SENSOR DIGITAL -55C-150C 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM70CILD-3TR-ND 1200604-LM70CILD-3 LM70CILD-3
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM70CILD-3 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Exposed Pad Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details