Texas Instruments LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM86CIMM/NOPB

Description
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet
Description
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface - LM86CIMM/NOPB - Texas Instruments
Dallas, TX, United States
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface
LM86CIMM/NOPB
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM86CIMM/NOPB
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125

?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125

Buy Now Datasheet
Analog and Digital Output - LM86CIMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM86CIMM/NOPBDKR-ND
Analog and Digital Output LM86CIMM/NOPBDKR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM86CIMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM86CIMM/NOPBCT-ND
Analog and Digital Output LM86CIMM/NOPBCT-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM86CIMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM86CIMM/NOPBTR-ND
Analog and Digital Output LM86CIMM/NOPBTR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMM/NOPB - 019473-LM86CIMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMM/NOPB
019473-LM86CIMM/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMM/NOPB 019473-LM86CIMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019473-LM86CIMM/NOPB Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 25°C to 125°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019473-LM86CIMM/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM86CIMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM86CIMM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM86CIMM/NOPB
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM86CIMM/NOPB LM86CIMM/NOPBDKR-ND 019473-LM86CIMM/NOPB LM86CIMM/NOPB
Product Name LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMM/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/LFT2 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers