Texas Instruments LM82 Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM82CIMQA/NOPB

Description
Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125
Request a Quote Datasheet
Description
Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM82 Remote Diode and Local Digital Temperature Sensor with  Two-Wire Interface - LM82CIMQA/NOPB - Texas Instruments
Dallas, TX, United States
LM82 Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface
LM82CIMQA/NOPB
LM82 Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM82CIMQA/NOPB
Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125

Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM82CIMQA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM82CIMQA/NOPB-ND
Analog and Digital Output LM82CIMQA/NOPB-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-SSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-SSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA/NOPB - 766293-LM82CIMQA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA/NOPB
766293-LM82CIMQA/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA/NOPB 766293-LM82CIMQA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 766293-LM82CIMQA/NOP B Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Output Switch, Programmable Limit Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Family Name: LM82 Categories: Sensors, Transducers Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX31875R6TZS+T; MAX31875R4TZS+T; MAX31875R0TZS+T; Introduction Date: August 26, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 766293-LM82CIMQA/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Output Switch, Programmable Limit
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 3 V ~ 3.6 V
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Family Name: LM82
Categories: Sensors, Transducers
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX31875R6TZS+T; MAX31875R4TZS+T; MAX31875R0TZS+T;
Introduction Date: August 26, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Temp Sensor; Ic Output Type Texas Instruments - 28AH3636 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor; Ic Output Type Texas Instruments
28AH3636
Ic, Temp Sensor; Ic Output Type Texas Instruments 28AH3636
IC, TEMP SENSOR; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ProductRoHS Compliant: Yes

IC, TEMP SENSOR; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ProductRoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM82CIMQA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM82CIMQA/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM82CIMQA/NOPB
SENSOR DIGITAL -40C-125C 16SSOP

SENSOR DIGITAL -40C-125C 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM82CIMQA/NOPB LM82CIMQA/NOPB-ND 766293-LM82CIMQA/NOPB 28AH3636 LM82CIMQA/NOPB
Product Name LM82 Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA/NOPB Ic, Temp Sensor; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers