Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMMX LM95010CIMMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200944-LM95010CIMMX Packaging: Tape and Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SensorPath Test Condition: 25°C ~ 60°C (-20°C ~ 125°C) Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200944-LM95010CIMMX Packaging: Tape and Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SensorPath Test Condition: 25°C ~ 60°C (-20°C ~ 125°C) Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMMX - 1200944-LM95010CIMMX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMMX
1200944-LM95010CIMMX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMMX 1200944-LM95010CIMMX
Manufacturer: Texas Instruments Win Source Part Number: 1200944-LM95010CIMMX Packaging: Tape and Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SensorPath Test Condition: 25°C ~ 60°C (-20°C ~ 125°C) Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200944-LM95010CIMMX
Packaging: Tape and Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SensorPath
Test Condition: 25°C ~ 60°C (-20°C ~ 125°C)
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1200944-LM95010CIMMX
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95010CIMMX
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details