Texas Instruments High-Performance Analog Analog and Digital Output LM71CIMFX

Description
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM71CIMFX-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM71CIMFX-ND
Analog and Digital Output LM71CIMFX-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX - 814363-LM71CIMFX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX
814363-LM71CIMFX
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX 814363-LM71CIMFX
Manufacturer: Texas Instruments Win Source Part Number: 814363-LM71CIMFX Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: -10°C ~ 65°C (-40°C ~ 150°C) Part Status: Obsolete (End Of Life) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SC-74A, SOT-753 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 814363-LM71CIMFX
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -10°C ~ 65°C (-40°C ~ 150°C)
Part Status: Obsolete (End Of Life)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM71CIMFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM71CIMFX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM71CIMFX
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM71CIMFX-ND 814363-LM71CIMFX LM71CIMFX
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71CIMFX Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SC-74A, SOT-753 Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1301EUA-T - 808138-A1301EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers