Texas Instruments High-Performance Analog Analog and Digital Output LM82CIMQA

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-SSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - LM82CIMQA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM82CIMQA-ND
Analog and Digital Output LM82CIMQA-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-SSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-SSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA - 1200826-LM82CIMQA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA
1200826-LM82CIMQA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA 1200826-LM82CIMQA
Manufacturer: Texas Instruments Win Source Part Number: 1200826-LM82CIMQA Packaging: Tube Mounting Style: SMD Features: Output Switch, Programmable Limit Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement, Thermal Management Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200826-LM82CIMQA
Packaging: Tube
Mounting Style: SMD
Features: Output Switch, Programmable Limit
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement, Thermal Management
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM82CIMQA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM82CIMQA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM82CIMQA
SENSOR DIGITAL -40C-125C 16SSOP

SENSOR DIGITAL -40C-125C 16SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM82CIMQA-ND 1200826-LM82CIMQA LM82CIMQA
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM82CIMQA Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "16-SSOP (0.154"", 3.90mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1183ELHLT-T - 908842-A1183ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details