Texas Instruments LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM86CIMMX/NOPB

Description
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet
Description
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface - LM86CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface
LM86CIMMX/NOPB
LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface LM86CIMMX/NOPB
?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125

?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface 8-VSSOP 0 to 125

Buy Now Datasheet
Analog and Digital Output - LM86CIMMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM86CIMMX/NOPBCT-ND
Analog and Digital Output LM86CIMMX/NOPBCT-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM86CIMMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM86CIMMX/NOPBTR-ND
Analog and Digital Output LM86CIMMX/NOPBTR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM86CIMMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM86CIMMX/NOPBDKR-ND
Analog and Digital Output LM86CIMMX/NOPBDKR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP

Buy Now Datasheet
 - LM86CIMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
LM86 0.75C Remote and Local Temperature Sensor with SMBus Interface

LM86 0.75C Remote and Local Temperature Sensor with SMBus Interface

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMMX/NOPB - 019474-LM86CIMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMMX/NOPB
019474-LM86CIMMX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMMX/NOPB 019474-LM86CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019474-LM86CIMMX/NOP B Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 10 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 85°C Sensing Temperature - Remote: 0°C to 85°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 25°C to 125°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019474-LM86CIMMX/NOPB
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM86CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM86CIMMX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM86CIMMX/NOPB
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site
Analog and Digital Output - LM86CIMMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM86CIMMX/NOPB
Analog and Digital Output LM86CIMMX/NOPB
SENSOR DIGITAL 0C-85C 8VSSOP

SENSOR DIGITAL 0C-85C 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM86CIMMX/NOPB LM86CIMMX/NOPBCT-ND LM86CIMMX/NOPB 019474-LM86CIMMX/NOPB LM86CIMMX/NOPB LM86CIMMX/NOPB
Product Name LM86 ?0.75?C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM86CIMMX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35DZ/LFT1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers