Texas Instruments LM95235-Q1 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95235QEIMM

Description
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM95235-Q1 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology - LM95235QEIMM - Texas Instruments
Dallas, TX, United States
LM95235-Q1 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology
LM95235QEIMM
LM95235-Q1 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology LM95235QEIMM
Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 85

Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology 8-VSSOP -40 to 85

Buy Now Datasheet
Analog and Digital Output - LM95235QEIMMTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95235QEIMMTR-ND
Analog and Digital Output LM95235QEIMMTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 85°C 10 b (Local), 12 b (Remote) 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235QEIMM - 1200964-LM95235QEIMM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235QEIMM
1200964-LM95235QEIMM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235QEIMM 1200964-LM95235QEIMM
Manufacturer: Texas Instruments Win Source Part Number: 1200964-LM95235QEIMM Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 85°C Sensing Temperature - Remote: -40°C ~ 85°C Accuracy - Highest (Lowest): ±2°C (±6°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200964-LM95235QEIMM
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 100°C (-40°C ~ 25°C)
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 85°C
Sensing Temperature - Remote: -40°C ~ 85°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95235QEIMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95235QEIMM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95235QEIMM
SENSOR DIGITAL -40C-85C 8VSSOP

SENSOR DIGITAL -40C-85C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM95235QEIMM LM95235QEIMMTR-ND 1200964-LM95235QEIMM LM95235QEIMM
Product Name LM95235-Q1 Precision Remote Diode Temperature Sensor with SMBus Interface and TruTherm? Technology Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235QEIMM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-075/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMFX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers