The LM83 is a digital temperature sensor with a two-wire SMBus and I2C-compatible interface, designed to monitor the temperature of three external diode-connected devices and its own local temperature. It is housed in a 16-pin SSOP package and operates from 3.0V to 3.6V with a maximum supply current of 0.8mA. Local temperature accuracy is ±3.0°C from 0°C to 85°C and ±4°C from 0°C to 125°C; remote diode temperature accuracy is ±3°C from 25°C to 100°C and ±4°C from 0°C to 125°C. It features two interrupt outputs, T_CRIT_A and INT, with programmable comparator thresholds. The device supports nine possible SMBus addresses via two address select pins and includes register readback capability. The LM83CIMQAX/NOPB is a variant of this series with a 2500-unit tape and reel package, and operates from -40°C to 125°C.
3 Diode Input ACPI Compatible Digital Temperature Sensor with Two-Wire Interface 16-SSOP -40 to 125
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-QSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-QSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 7 b 16-QSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019471-LM83CIMQAX/NO
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIGITAL TEMP SENSOR, +/-3DEGC, QSOP-16; IC Output Type:Open Drain; Sensing Accuracy Range:± 4°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LM83 TRIPLE REMOTE AND LOCAL TEM
SENSOR DIGITAL -40C-125C 16SSOP
SENSOR DIGITAL -40C-125C 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM83CIMQAX/NOPB | 296-35430-1-ND | 019471-LM83CIMQAX/NOPB | 26AJ7386 | LM83CIMQAX/NOPB | LM83CIMQAX/NOPB |
| Product Name | LM83 3 Diode Input ACPI Compatible Digital Temperature Sensor with Two-Wire Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM83CIMQAX/NOPB | Digital Temp Sensor, +/-3Degc, Qsop-16; Ic Output Type Texas Instruments | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |