The LM89CIMMX/NOPB is an 8-pin VSSOP digital temperature sensor that measures both local temperature and the temperature of remote semiconductor junctions via a two-wire SMBus interface. It offers ±0.75°C maximum accuracy for remote diode temperature measurement at 30°C to 80°C and ±3.0°C maximum accuracy for local temperature measurements between 25°C and 125°C. The device operates from a 3.0V to 3.6V supply and includes an open-drain ALERT output for SMBus2.0 interrupt signaling and a T_CRIT_A output for system shutdown. The package measures 3.0mm × 3.0mm with a maximum operating temperature range of 0°C to 125°C.
?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface 8-VSSOP 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 130504-LM89CIMMX/NOP
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 10 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 85°C
Sensing Temperature - Remote: 0°C to 85°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 25°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local/Remote 0°C ~ 85°C 7 b (Local), 10 b (Remote) 8-VSSOP
SENSOR DIGITAL 0C-85C 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM89CIMMX/NOPB | 130504-LM89CIMMX/NOPB | 296-44280-2-ND | LM89CIMMX/NOPB |
| Product Name | LM89 ?0.75?C , Remote and Local Digital Temperature Sensor with Two-Wire Interface-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM89CIMMX/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |