Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235EIMM LM95235EIMM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200962-LM95235EIMM Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 90°C Sensing Temperature - Remote: -40°C ~ 90°C Accuracy - Highest (Lowest): ±2°C (±6°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200962-LM95235EIMM Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 90°C Sensing Temperature - Remote: -40°C ~ 90°C Accuracy - Highest (Lowest): ±2°C (±6°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235EIMM - 1200962-LM95235EIMM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235EIMM
1200962-LM95235EIMM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235EIMM 1200962-LM95235EIMM
Manufacturer: Texas Instruments Win Source Part Number: 1200962-LM95235EIMM Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: SMBus Test Condition: 25°C ~ 100°C (-40°C ~ 25°C) Resolution: 10 b (Local), 12 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 90°C Sensing Temperature - Remote: -40°C ~ 90°C Accuracy - Highest (Lowest): ±2°C (±6°C) Categories: Sensors, Transducers Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1200962-LM95235EIMM
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: SMBus
Test Condition: 25°C ~ 100°C (-40°C ~ 25°C)
Resolution: 10 b (Local), 12 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 90°C
Sensing Temperature - Remote: -40°C ~ 90°C
Accuracy - Highest (Lowest): ±2°C (±6°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Analog and Digital Output - LM95235EIMMTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM95235EIMMTR-ND
Analog and Digital Output LM95235EIMMTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 90°C 10 b (Local), 12 b (Remote) 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95235EIMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95235EIMM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95235EIMM
SENSOR DIGITAL -40C-90C 8VSSOP

SENSOR DIGITAL -40C-90C 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1200962-LM95235EIMM LM95235EIMMTR-ND LM95235EIMM
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95235EIMM Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details