Texas Instruments LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM77CIMM-3/NOPB

Description
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface - LM77CIMM-3/NOPB - Texas Instruments
Dallas, TX, United States
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface
LM77CIMM-3/NOPB
LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface LM77CIMM-3/NOPB
9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-VSSOP -55 to 125

9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface 8-VSSOP -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMM-3/NOPB - 114229-LM77CIMM-3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMM-3/NOPB
114229-LM77CIMM-3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMM-3/NOPB 114229-LM77CIMM-3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114229-LM77CIMM-3/NO PB Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -10°C to 65°C (-55°C to 125°C) Alternative Parts (Cross-Reference): MAX6635MSA+T; LM77CIMMX-3/NOPB; TMP75AIDR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 114229-LM77CIMM-3/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): MAX6635MSA+T; LM77CIMMX-3/NOPB; TMP75AIDR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM77CIMM-3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM77CIMM-3/NOPBCT-ND
Analog and Digital Output LM77CIMM-3/NOPBCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM77CIMM-3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM77CIMM-3/NOPBDKR-ND
Analog and Digital Output LM77CIMM-3/NOPBDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - LM77CIMM-3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM77CIMM-3/NOPBTR-ND
Analog and Digital Output LM77CIMM-3/NOPBTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM77CIMM-3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM77CIMM-3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM77CIMM-3/NOPB
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site
Ic, Temp Sensor, 3V~5.5V, 8Msop; Ic Output Type Texas Instruments - 28AH3618 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 3V~5.5V, 8Msop; Ic Output Type Texas Instruments
28AH3618
Ic, Temp Sensor, 3V~5.5V, 8Msop; Ic Output Type Texas Instruments 28AH3618
IC, TEMP SENSOR, 3V~5.5V, 8MSOP; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR, 3V~5.5V, 8MSOP; IC Output Type:Digital; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM77CIMM-3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM77CIMM-3/NOPB
Analog and Digital Output LM77CIMM-3/NOPB
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM77CIMM-3/NOPB 114229-LM77CIMM-3/NOPB LM77CIMM-3/NOPBCT-ND LM77CIMM-3/NOPB 28AH3618 LM77CIMM-3/NOPB
Product Name LM77 9-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM77CIMM-3/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Temp Sensor, 3V~5.5V, 8Msop; Ic Output Type Texas Instruments Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-085/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers